NEN-ISO 5893

Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Description

inactive
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 14
ICS Code (Rubber): 83.060
scope:

This International Standard specifies requirements for tensile testing systems operating at constant rate of traverse suitable for testing rubbers, plastics and adhesives, although any one system may only be applicable to a narrower range of materials. It also covers such systems when used for flexural, shear and compression tests.

Document History

August 1, 2002
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Specification
This International Standard specifies requirements for tensile-testing systems operating at constant rate of traverse and suitable for testing rubbers, plastics and adhesives, although any one system...
NEN-ISO 5893
November 1, 1993
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Description
This International Standard specifies requirements for tensile testing systems operating at constant rate of traverse suitable for testing rubbers, plastics and adhesives, although any one system may...
Advertisement