NEN-ISO/IEC 8073

Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service

active
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 158
ICS Code (Transport layer): 35.100.40
scope:

This standard specifies a) five classes of procedures when operating over the connection-mode network service; 1) class 0: simple class; 2) class 1: basic error revocery class; 3) class 2: miltiplexing class; 4) class 3: error recovery and multiplexing class; 5) class 4: error detection and recovery class; for the connection-mode transfer of data and control information from one transport entity to a peer transport entity; b) one class (class 4) of procedure when operating over the connectionless-mode network service; c) the means of negotiating the class of procedures to be used by the transport entities; d) the structure and encoding of the transport protocol data units used for the transfer of data and control information.

Document History

NEN-ISO/IEC 8073
July 1, 2003
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service
This standard specifies a) five classes of procedures when operating over the connection-mode network service; 1) class 0: simple class; 2) class 1: basic error revocery class; 3) class 2:...
July 1, 2003
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service - Amendment 1: Relaxation of class conformance requirements and expedited data service feature negotiation
A description is not available for this item.
February 1, 1994
Information technology - Telecommunications and informations exchange between systems - Open Systems Interconnexion (OSI) - Protocol for providing the connection-mode transportservice
This standard specifies a) five classes of procedures when operating over the connection-mode network service; 1) class 0: simple class; 2) class 1: basic error revocery class; 3) class 2:...
Advertisement