NEN-ISO/IEC 8073/A1
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service - Amendment 1: Relaxation of class conformance requirements and expedited data service feature negotiation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Transport layer): | 35.100.40 |
Document History
July 1, 2003
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service
This standard specifies a) five classes of procedures when operating over the connection-mode network service; 1) class 0: simple class; 2) class 1: basic error revocery class; 3) class 2:...
NEN-ISO/IEC 8073/A1
July 1, 2003
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service - Amendment 1: Relaxation of class conformance requirements and expedited data service feature negotiation
A description is not available for this item.
February 1, 1994
Information technology - Telecommunications and informations exchange between systems - Open Systems Interconnexion (OSI) - Protocol for providing the connection-mode transportservice
This standard specifies a) five classes of procedures when operating over the connection-mode network service; 1) class 0: simple class; 2) class 1: basic error revocery class; 3) class 2:...