NEN-ISO 4496

Metallic powders - Determination of acid insoluble content in iron, copper, tin and bronze powders

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
Page Count: 12
ICS Code (Powder metallurgy): 77.160
scope:

This Standard specifies methods for determining in iron, copper, tin and bronze powders, the approximate content of non-metallic materials which are insoluble in the ordinary mineral acids. The insoluble matter referred to is generally considered to be acid-insoluble silica and silicates, carbides, alumina, clays or other refractory oxides which are either present in the raw material from wich the powders are manufactured or introduced during the manufacturing process. The methods are applicable to lubricant-free metallic powders of iron, copper, tin, alloy bronze and elemental mixtures of copper and tin.

Document History

NEN-ISO 4496
May 1, 1993
Metallic powders - Determination of acid insoluble content in iron, copper, tin and bronze powders
This Standard specifies methods for determining in iron, copper, tin and bronze powders, the approximate content of non-metallic materials which are insoluble in the ordinary mineral acids. The...

References

Advertisement