NEN-EN-ISO 4496
Metallic powders - Determination of acid-insoluble content in iron, copper, tin and bronze powders
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
NEN-EN-ISO 4496 specifies methods for determining, in iron, copper, tin and bronze powders, the approximate content of non-metallic materials which are insoluble in the ordinary mineral acids. The insoluble matter referred to is generally considered to be acid-insoluble silica and silicates, carbides, alumina, clays or other refractory oxides which are either present in the raw material from which the powders are manufactured or introduced during the manufacturing process.
Document History