NEN-ISO 15836

Information and documentation - The Dublin Core metadata element set

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 13
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This International Standard establishes a standard for cross-domain resource description, known as the Dublin Core Metadata Element Set. Like RFC 3986, this International Standard does not limit what might be a resource. This International Standard defines the elements typically used in the context of an application profile which constrains or specifies their use in accordance with local or community-based requirements and policies. However, it does not define implementation detail, which is outside the scope of this International Standard.

Document History

August 1, 2009
Information and documentation - The Dublin Core metadata element set
A description is not available for this item.
NEN-ISO 15836
March 1, 2009
Information and documentation - The Dublin Core metadata element set
This International Standard establishes a standard for cross-domain resource description, known as the Dublin Core Metadata Element Set. Like RFC 3986, this International Standard does not limit what...
January 1, 2004
Information and documentation - The Dublin Core metadata element set
The Dublin Core metadata element set is a standard for cross-domain information resource description. Here an information resource is defined to be anything that has identity; this is the definition...

References

Advertisement