NEN-ISO 5751-2

Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 42
ICS Code (Road vehicle tyres): 83.160.10
ICS Code (Motorcycles and mopeds): 43.140
scope:

This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of 100 % and below.

Document History

NEN-ISO 5751-2
December 1, 2010
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of...
December 1, 2004
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric-series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of...
April 1, 2002
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric-series motorcycle tyres. It is applicable to metric-series motorcycle tyres with a...
Advertisement