NEN-ISO 5751-2
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric-series motorcycle tyres. It is applicable to metric-series motorcycle tyres with a height-to-width width ratio of 100 % and below.
Document History
December 1, 2010
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of...
December 1, 2004
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric-series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of...
NEN-ISO 5751-2
April 1, 2002
Motorcycle tyres and rims (metric series) - Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric-series motorcycle tyres. It is applicable to metric-series motorcycle tyres with a...