NEN-ISO 3575

Continuous hot-dip zinc-coated carbon steel sheet of commercial and drawing qualities

inactive
Organization: NEN
Publication Date: 1 January 2011
Status: inactive
Page Count: 22
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to carbon steel sheet of commercial and drawing qualities coated by the continuous hot-dip zinc-coating process. Zinc-coated sheet is suitable for applications where resistance to corrosion is of prime importance. The steel sheet is produced in a number of qualities, coating mass, surface treatments and ordering conditions. Zinc- and zinc-iron-alloy-coated steel sheet can be ordered in one of two ordering conditions. a) Condition A): steel ordered to satisfy mechanical property requirements. b) Condition B): steel ordered to make an identified part. This International Standard does not cover steels designated as structural quality, which are covered in ISO 4998.

Document History

July 1, 2016
Continuous hot-dip zinc-coated and zinc-iron alloy-coated carbon steel sheet of commercial and drawing qualities
NEN-ISO 3575 is applicable to the requirements for steel sheet, in coils and cut lengths, metallic-coated by the continuous hot-dip process, with zinc and zinc-iron alloy coatings. The product is...
NEN-ISO 3575
January 1, 2011
Continuous hot-dip zinc-coated carbon steel sheet of commercial and drawing qualities
This International Standard applies to carbon steel sheet of commercial and drawing qualities coated by the continuous hot-dip zinc-coating process. Zinc-coated sheet is suitable for applications...
June 1, 2005
Continuous hot-dip zinc-coated carbon steel sheet of commercial and drawing qualities
This International Standard applies to carbon steel sheet of commercial and drawing qualities coated by the continuous hot-dip zinc-coating process. Zinc-coated sheet is suitable for applications...
Advertisement