NEN-ISO 3575
Continuous hot-dip zinc-coated and zinc-iron alloy-coated carbon steel sheet of commercial and drawing qualities
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
NEN-ISO 3575 is applicable to the requirements for steel sheet, in coils and cut lengths, metallic-coated by the continuous hot-dip process, with zinc and zinc-iron alloy coatings. The product is intended for applications requiring corrosion resistance, formability and paintability. The steel sheet is produced in a number of designations, coating masses, surface treatments and coating conditions designed to be compatible with differing application requirements. This document does not cover steels designated as structural quality, which are covered in ISO 4998.
Document History