NEN-ISO/IEC 11695-2
Identification cards - Optical memory cards - Holographic recording method - Part 2: Dimensions and location of accessible optical area
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11695 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.
Document History
April 1, 2015
Identification cards - Optical memory cards - Holographic recording method - Part 2: Dimensions and location of accessible optical area
NEN-ISO/IEC 11695-2 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.
NEN-ISO/IEC 11695-2
November 1, 2008
Identification cards - Optical memory cards - Holographic recording method - Part 2: Dimensions and location of accessible optical area
This part of ISO/IEC 11695 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.