NEN-ISO/IEC 11695-2

Identification cards - Optical memory cards - Holographic recording method - Part 2: Dimensions and location of accessible optical area

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 17
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 11695-2 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.

Document History

NEN-ISO/IEC 11695-2
April 1, 2015
Identification cards - Optical memory cards - Holographic recording method - Part 2: Dimensions and location of accessible optical area
NEN-ISO/IEC 11695-2 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.
November 1, 2008
Identification cards - Optical memory cards - Holographic recording method - Part 2: Dimensions and location of accessible optical area
This part of ISO/IEC 11695 defines the dimensions and location of the accessible optical area of optical memory cards using the holographic recording method.
Advertisement