NEN-EN 10160
Ultrasonic testing of steel flat product of thickness equal or greater than 6 mm (reflection method)
| Organization: | NEN |
| Publication Date: | 1 August 1999 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
Describes a method for the ultrasonic testing of uncoated flat steel product for internal discontinuities. It is applicable to flat product in nominal thickness range of 6 mm to 200 mm of non-alloyed or alloyed steel, excluding austenitic or austenoferritic steels. However, this standard may be applied to the latter types of steels provided that the difference between the amplitude of the noise signal and that of the echo detection threshold is sufficient for the limit fixed.
Document History