NEN-EN 10160

Ultrasonic testing of steel flat product of thickness equal or greater than 6 mm (reflection method)

active
Organization: NEN
Publication Date: 1 August 1999
Status: active
Page Count: 17
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

Describes a method for the ultrasonic testing of uncoated flat steel product for internal discontinuities. It is applicable to flat product in nominal thickness range of 6 mm to 200 mm of non-alloyed or alloyed steel, excluding austenitic or austenoferritic steels. However, this standard may be applied to the latter types of steels provided that the difference between the amplitude of the noise signal and that of the echo detection threshold is sufficient for the limit fixed.

Document History

August 1, 1999
Ultrasonic testing of steel flat product of thickness equal or greater than 6 mm (reflection method)
Describes a method for the ultrasonic testing of uncoated flat steel product for internal discontinuities. It is applicable to flat product in nominal thickness range of 6 mm to 200 mm of non-alloyed...
NEN-EN 10160
August 1, 1999
Ultrasonic testing of steel flat product of thickness equal or greater than 6 mm (reflection method)
Describes a method for the ultrasonic testing of uncoated flat steel product for internal discontinuities. It is applicable to flat product in nominal thickness range of 6 mm to 200 mm of non-alloyed...
October 1, 1996
Ultrasonic testing of steel flat product of thickness equal to or greater than 6 mm (reflection method)
Describes a method for the ultrasonic testing of uncoated flat steel product for internal discontinuities. It is applicable to flat product in nominal thickness range of 6 mm to 200 mm of non-alloyed...

References

Advertisement