NEN-EN 12421

Magnesium and magnesium alloys - Unalloyed magnesium

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 14
ICS Code (Magnesium and magnesium alloys): 77.120.20
scope:

NEN-EN 12421 specifies the grades and corresponding requirements for cast unalloyed magnesium. This European Standard specifies the chemical composition, designation, testing, marking and inspection documentation.

Document History

NEN-EN 12421
March 1, 2017
Magnesium and magnesium alloys - Unalloyed magnesium
NEN-EN 12421 specifies the grades and corresponding requirements for cast unalloyed magnesium. This European Standard specifies the chemical composition, designation, testing, marking and inspection...
September 1, 2015
Magnesium and magnesium alloys - Unalloyed magnesium
NEN-EN 12421 specifies the grades and corresponding requirements for cast unalloyed magnesium. This European Standard specifies the chemical composition, designation, testing, marking and inspection...
May 1, 1998
Magnesium and magnesium alloys - Unalloyed magnesium
Specifies the chemical composition of cast unalloyed magnesium into a number of grades suitable for the applications to which they might be put.
June 1, 1996
Magnesium and magnesium alloys - Unalloyed magnesium
Specifies the chemical composition of cast unalloyed magnesium into a number of grades suitable for the applications to which they might be put.
Advertisement