NEN-EN 12421
Magnesium and magnesium alloys - Unalloyed magnesium
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Magnesium and magnesium alloys): | 77.120.20 |
scope:
NEN-EN 12421 specifies the grades and corresponding requirements for cast unalloyed magnesium. This European Standard specifies the chemical composition, designation, testing, marking and inspection documentation.
Document History
March 1, 2017
Magnesium and magnesium alloys - Unalloyed magnesium
NEN-EN 12421 specifies the grades and corresponding requirements for cast unalloyed magnesium. This European Standard specifies the chemical composition, designation, testing, marking and inspection...
NEN-EN 12421
September 1, 2015
Magnesium and magnesium alloys - Unalloyed magnesium
NEN-EN 12421 specifies the grades and corresponding requirements for cast unalloyed magnesium. This European Standard specifies the chemical composition, designation, testing, marking and inspection...
May 1, 1998
Magnesium and magnesium alloys - Unalloyed magnesium
Specifies the chemical composition of cast unalloyed magnesium into a number of grades suitable for the applications to which they might be put.
June 1, 1996
Magnesium and magnesium alloys - Unalloyed magnesium
Specifies the chemical composition of cast unalloyed magnesium into a number of grades suitable for the applications to which they might be put.