NEN-EN 12977-3
Thermal solar systems and components - Custom built systems - Part 3: Performance test methods for solar water heater stores
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Solar energy engineering): | 27.160 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in prCEN/TS 12977-1. Stores tested according to this document are commonly used in solar hot water systems. However, also the thermal performance of all other thermal stores with water as storage medium can be assessed according to the test methods specified in this document. The document applies to stores with a nominal volume between 50 l and 3 000 l. This document does not apply to combistores. Performance test methods for solar combistores are specified in prCEN/TS 12977-4.
Document History