NEN-EN 13341
Requirements and test methods for thermoplastic tanks made from blow moulded polyethylene, rotational moulded polyethylene and anionic polymerization for polyamide 6 for the above ground storage of domestic heating oils and diesel fuels
| Organization: | NEN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks or polyamide 6 (by anionic polymerisation) tanks, with or without reinforcements, for above ground storage of domestic heating oil, kerosene and diesel fuels. It is only applicable to static blow moulded and rotationally moulded polyethylene tanks and polyamide 6 (by anionic polymerisation) tanks that are subject to atmospheric pressure and have a capacity from 450 l up to 10 000 l. This document does not consider the consequences of wind or snow loading which is considered to be an installation issue.
Document History