NEN-EN 13341
Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded polyethylene, rotationally moulded polyethylene and polyamide 6 by anionic polymerization tanks - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks or polyamide 6 (by anionic polymerisation) tanks, with or without reinforcements, for above ground storage of domestic heating oil, kerosene and diesel fuels. It is only applicable to static blow moulded and rotationally moulded polyethylene tanks and polyamide 6 (by anionic polymerisation) tanks that are subject to atmospheric pressure and have a capacity from 450 l up to 10 000 l. This document does not consider the consequences of wind or snow loading which is considered to be an installation issue.
Document History