NEN-EN 13553
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Floor coverings): | 97.150 |
scope:
NEN-EN 13553 specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582, - polyvinyl chloride floor coverings with foam backing in roll form to EN 651, - polyvinyl chloride floor coverings with particle based enhanced slip resistance in roll form to EN 13845 to be installed satisfactorily in special wet areas to form a watertight installation with a long life. It specifies two categories (A and B) for use on different substrates.
Document History