NEN-EN 13553

Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
ICS Code (Floor coverings): 97.150
scope:

Specifies the minimum characteristics, additional to those in EN 649, of polyvinyl chloride floor coverings in roll form and the minimum characteristics, additional to those in EN 651, of polyvinyl chloride floor coverings with foam backing in roll form, for use in special wet areas. The purpose of this standard is to specify products suitable for long-lasting watertight installations. It specifies two categories (A end B) for use on different substrates.

Document History

August 1, 2017
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
NEN-EN 13553 specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582, - polyvinyl...
July 1, 2016
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
NEN-EN 13553 specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582, - polyvinyl...
April 1, 2015
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
NEN-EN 13553 specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582 and - polyvinyl...
June 1, 2002
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
Specifies the minimum characteristics, additional to those in EN 649, of polyvinyl chloride floor coverings in roll form and the minimum characteristics, additional to those in EN 651, of polyvinyl...
NEN-EN 13553
June 1, 1999
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
Specifies the minimum characteristics, additional to those in EN 649, of polyvinyl chloride floor coverings in roll form and the minimum characteristics, additional to those in EN 651, of polyvinyl...
Advertisement