NEN-EN 13531

Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 20
ICS Code (Earth-moving machinery): 53.100
scope:

Establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements of a representative specimen under such loading. It applies to TOPS of compact excavators (as defined in ISO 6165) with swing type boom, having an operating mass of 1000 kg to 6000 kg.

Document History

October 1, 2008
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This European Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes...
May 1, 2008
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This European Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes...
September 1, 2001
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
Establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements...
NEN-EN 13531
December 1, 2000
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
Establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements...

References

Advertisement