NEN-EN 13531/A1

Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 6
ICS Code (Earth-moving machinery): 53.100
scope:

This European Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements of a representative specimen under such loading. It applies to TOPS of compact excavators (as defined in EN ISO 6165) with swing type boom, having an operating mass (see 3.14) of 1 000 kg to 6 000 kg.

Document History

October 1, 2008
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This European Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes...
NEN-EN 13531/A1
May 1, 2008
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This European Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes...
September 1, 2001
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
Establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements...
December 1, 2000
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
Establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements...

References

Advertisement