NEN-EN 1417
Plastics and rubber machines - Two-roll mills - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Equipment for the rubber and plastics industries): | 83.200 |
scope:
NEN-EN 1417 deals with all significant hazards, hazardous situations and events relevant to two-roll mills for the processing of rubber and/or plastics, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard covers two-roll mills as defined in 3.1. This European Standard does not deal with the design of a local exhaust ventilation system that may be necessary in specific applications of the machine not known by the manufacturer. This European Standard is not applicable to two-roll mills manufactured before the date of its publication as an European Standard.
Document History