NEN-EN 1417

Plastics and rubber machines - Two-roll mills - Safety requirements

pending
Organization: NEN
Publication Date: 1 October 2021
Status: pending
Page Count: 54
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This document deals with all significant hazards, hazardous situations or hazardous events relevant to two-roll mills for the processing of rubber and/or plastics (see Annex A), when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer during all the phases of the life of the machine as described in EN ISO 12100:2010, 5.4.

This document covers two-roll mills as defined in 3.1.

This document deals with the following ancillary equipment as integral part of the machine:

- powered stock guides;

- strip cutting device;

- stock blender;

- recovery conveyor belt;

- retractable ploughs;

- secondary roller.

This document does not deal with the design of a local exhaust ventilation system that may be necessary in specific applications of the machine not known by the manufacturer.

This document is not applicable to two-roll mills manufactured before the date of its publication as a European Standard.

Document History

NEN-EN 1417
October 1, 2021
Plastics and rubber machines - Two-roll mills - Safety requirements
This document deals with all significant hazards, hazardous situations or hazardous events relevant to two-roll mills for the processing of rubber and/or plastics (see Annex A), when it is used as...
December 1, 2014
Plastics and rubber machines - Two-roll mills - Safety requirements
NEN-EN 1417 deals with all significant hazards, hazardous situations and events relevant to two-roll mills for the processing of rubber and/or plastics, when they are used as intended and under...
May 1, 2013
Plastics and rubber machines - Two roll mills - Safety requirements
NEN-EN 1417 deals with all significant hazards, hazardous situations and events relevant to two-roll mills for the processing of rubber and/or plastics, when they are used as intended and under...
July 1, 2009
Plastics and rubber machines - Two roll mills - Safety requirements
A description is not available for this item.
August 1, 2008
Plastics and rubber machines - Two roll mills - Safety requirements
This standard covers the essential health and safety requirements for all two roll mills for the processing of rubber and plastics. Significant hazards are listed in clause 4 and are covered by this...
March 1, 2008
Plastics and rubber machines - Two roll mills - Safety requirements
This standard covers the essential health and safety requirements for all two roll mills for the processing of rubber and plastics. Significant hazards are listed in clause 4 and are covered by this...
October 1, 1996
Rubber and plastics machines - Two roll mills - Safety requirements
This standard covers essential health and safety requirements for the processing of rubber and plastics. Significant hazards are listed in clause 4 and are covered by this standard.
May 1, 1994
Rubber and plastics machines - Safety - Horizontal two roll mills - Requirements for the design and construction
This standard covers essential health and safety requirements for the processing of rubber and plastics. Significant hazards are listed in clause 4 and are covered by this standard.

References

Advertisement