NEN-EN 1426
Bitumen and bituminous binders - Determination of needle penetration
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to 330 0,1 mm, but for penetrations above this value, up to 500 0,1 mm, different operating parameters are necessary.
Document History
May 1, 2023
Bitumen and bituminous binders - Determination of needle penetration
This document specifies a method for determining the consistency of bitumen and bituminous binders. The normal procedure is described for penetrations up to 330 mm × 0,1 mm at 25 °C. The maximum...
July 1, 2015
Bitumen and bituminous binders - Determination of needle penetration
NEN-EN 1426 specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to (330 × 0,1) mm, but for penetrations above this...
October 1, 2013
Bitumen and bituminous binders - Determination of needle penetration
NEN-EN 1426 specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to (330 × 0,1) mm, but for penetrations above this...
March 1, 2007
Bitumen and bituminous binders - Determination of needle penetration
This European Standard specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to 330 0,1 mm, but for penetrations...
NEN-EN 1426
September 1, 2005
Bitumen and bituminous binders - Determination of needle penetration
This European Standard specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to 330 0,1 mm, but for penetrations...
November 1, 1999
Bitumen and bituminous binders - Determination of needle penetration
Specifies a method for determining the consistency of bitumen and bituminous binders. A normal procedure is described for penetrations up to 500 x 0,1 mm, but for penetrations above this value,...
July 1, 1994
Petroleum products - Bitumen and bituminous binders - Determination of needle penetration
Specifies a method for determining the consistency of bitumen and bituminous binders. A normal procedure is described for penetrations up to 500 x 0,1 mm, but for penetrations above this value,...