NEN-EN 1426

Bitumen and bituminous binders - Determination of needle penetration

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 17
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

Specifies a method for determining the consistency of bitumen and bituminous binders. A normal procedure is described for penetrations up to 500 x 0,1 mm, but for penetrations above this value, different operating parameters are necessary.

Document History

May 1, 2023
Bitumen and bituminous binders - Determination of needle penetration
This document specifies a method for determining the consistency of bitumen and bituminous binders. The normal procedure is described for penetrations up to 330 mm × 0,1 mm at 25 °C. The maximum...
July 1, 2015
Bitumen and bituminous binders - Determination of needle penetration
NEN-EN 1426 specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to (330 × 0,1) mm, but for penetrations above this...
October 1, 2013
Bitumen and bituminous binders - Determination of needle penetration
NEN-EN 1426 specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to (330 × 0,1) mm, but for penetrations above this...
March 1, 2007
Bitumen and bituminous binders - Determination of needle penetration
This European Standard specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to 330 0,1 mm, but for penetrations...
September 1, 2005
Bitumen and bituminous binders - Determination of needle penetration
This European Standard specifies a method for determining the consistency of bitumen and bituminous binders. Normal procedure is described for penetrations up to 330 0,1 mm, but for penetrations...
NEN-EN 1426
November 1, 1999
Bitumen and bituminous binders - Determination of needle penetration
Specifies a method for determining the consistency of bitumen and bituminous binders. A normal procedure is described for penetrations up to 500 x 0,1 mm, but for penetrations above this value,...
July 1, 1994
Petroleum products - Bitumen and bituminous binders - Determination of needle penetration
Specifies a method for determining the consistency of bitumen and bituminous binders. A normal procedure is described for penetrations up to 500 x 0,1 mm, but for penetrations above this value,...
Advertisement