NEN-EN 15096

Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification

active, Most Current
Organization: NEN
Publication Date: 1 February 2008
Status: active
Page Count: 26
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design of hose union anti-vacuum valves of nominal sizes DN 15 up to and including DN 25; d) marking and technical product information. This standard specifies the characteristics of hose union anti-vacuum valves of nominal size DN 15 up to and including DN 25 that are suitable for use in drinking water systems at pressures up to and including 1 MPa (10 bar) and temperatures up to and including 65 °C and for 1 h at 90 °C. HB protects against back siphonage only and should be installed in vertical downward flow position. HB and HD anti-vacuum valves are for installation exclusively at the connecting point between stop valve and hose in vertical downward flow position.

Document History

NEN-EN 15096
February 1, 2008
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
December 1, 2004
Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
Advertisement