NEN-EN 15096

Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 24
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design of hose union anti-vacuum valves of nominal sizes DN 15 up to and including DN 25; d) marking and technical product information. This standard specifies the characteristics of hose union anti-vacuum valves of nominal size DN 15 up to and including DN 25 that are suitable for use in drinking water systems at pressures up to and including 1 MPa (10 bar) and temperatures up to and including 65 °C and for 1 h at 90 °C. HB protects against back siphonage only and should be installed in vertical downward flow position. HB and HD anti-vacuum valves are for installation exclusively at the connecting point between stop valve and hose in vertical downward flow position.

Document History

February 1, 2008
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
NEN-EN 15096
December 1, 2004
Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
This European Standard specifies: a) the field of application; b) the requirements of hose union anti vacuum valves; c) dimensional and physio-chemical properties, and properties of general...
Advertisement