NEN-EN 198
Sanitary appliances - Baths made from crosslinked cast acrylic sheets - Requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Sanitary installations): | 91.140.70 |
scope:
This European Standard specifies requirements for baths for domestic purposes made from crosslinked cast acrylic sheet conforming to EN 263 with the aim of ensuring that the product, when installed in accordance with the manufacturer's instructions, will provide satisfactory performance in use. This European Standard is applicable to all sizes and shapes of baths.
Document History
August 1, 2008
Sanitary appliances - Baths made from crosslinked cast acrylic sheets - Requirements and test methods
This European Standard specifies requirements for baths for domestic purposes made from crosslinked cast acrylic sheet conforming to EN 263 with the aim of ensuring that the product, when installed...
NEN-EN 198
November 1, 2006
Sanitary appliances - Baths made from crosslinked cast acrylic sheets - Requirements and test methods
This European Standard specifies requirements for baths for domestic purposes made from crosslinked cast acrylic sheet conforming to EN 263 with the aim of ensuring that the product, when installed...
November 1, 1989
Specification for finished baths for domestic purposes made of acrylic material
This European Standard specifies the requirements for baths for domestic purposes2) made from acrylic materials which ensure that the product, when installed in accordance with manufacturers'...
November 1, 1989
Specification for finished baths for domestic purposes made of acrylic material
This European Standard specifies the requirements for baths for domestic purposes2) made from acrylic materials which ensure that the product, when installed in accordance with manufacturers'...