NEN-EN 2287
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
NEN-EN 2287 specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation within the temperature range of 55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.
Document History
September 1, 2022
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.
The bushes are intended for...
December 1, 2020
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of plain bushes in corrosion resisting steel with selflubricating liner and the design recommendation of shafts and housings.
The bushes are intended for...
NEN-EN 2287
September 1, 2017
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
NEN-EN 2287 specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...
December 1, 1989
Aerospace series - Bushes, plain corrosion resisting steel with self-lubricating liner - Dimensions and loads
This standard specifies the characteristics of plain bushes resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation...