NEN-EN 2287

Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads

inactive
Organization: NEN
Publication Date: 1 December 2020
Status: inactive
Page Count: 14
ICS Code (Other fasteners): 49.030.99
scope:

This document specifies the characteristics of plain bushes in corrosion resisting steel with selflubricating liner and the design recommendation of shafts and housings.

The bushes are intended for operation within the temperature range of −55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

September 1, 2022
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...
NEN-EN 2287
December 1, 2020
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of plain bushes in corrosion resisting steel with selflubricating liner and the design recommendation of shafts and housings. The bushes are intended for...
September 1, 2017
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
NEN-EN 2287 specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...
December 1, 1989
Aerospace series - Bushes, plain corrosion resisting steel with self-lubricating liner - Dimensions and loads
This standard specifies the characteristics of plain bushes resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation...

References

Advertisement