NEN-EN 30-1-2

Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens

inactive
Organization: NEN
Publication Date: 1 September 2011
Status: inactive
Page Count: 22
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This European Standard specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having forcedconvection ovens and /or grills using combustible gases, as defined in EN 30-1-1:2008+A2:2010. Unless specifically excluded, this European Standard applies to appliances or their component parts, whether the component parts are independent or incorporated as part of the appliance, even if the other heating components use electrical energy (for example combined gas-electric cookers). This European Standard includes requirements covering the electrical safety of equipment incorporated in the appliance that are associated with the use of gas.

Document History

May 1, 2023
Domestic cooking appliances burning gas - Part 1- 2: Safety - Appliances having forced-convection ovens
This document specifies the constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having...
September 1, 2021
Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens
This document specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having...
April 1, 2012
Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens and/or grills
This European Standard specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances...
NEN-EN 30-1-2
September 1, 2011
Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens
This European Standard specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances...
August 1, 1999
Domestic cooking appliances burning gas - Part 1-2: Safety - Appliances having forced-convection ovens and/or grills
Specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having forced-convection...
July 1, 1996
Domestic cooking appliances burnig gas fuel - Part 1-2: Safety - Appliance having forced-convection ovens and/or grills
Specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having forced-convection...

References

Advertisement