NEN-EN 30-1-2

Domestic cooking appliances burning gas - Part 1-2: Safety - Appliances having forced-convection ovens and/or grills

inactive
Organization: NEN
Publication Date: 1 August 1999
Status: inactive
Page Count: 22
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

Specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having forced-convection ovens and/or grills using combustible gases, as defined in EN 30-1-1:1998 and its A1:1999. Unless specifically excluded, this standard applies to appliances or their component parts, whether the component parts are independent or incorporated as part of the appliance, even if the other heating components use electrical energy (for example combined gas-electric cookers). This standard includes requirements covering the electrical safety of equipment incorporated in the appliance that are associated with the use of gas. It does not include requirements covering the electric safety of electrically-heated components or their associated equipment.

Document History

May 1, 2023
Domestic cooking appliances burning gas - Part 1- 2: Safety - Appliances having forced-convection ovens
This document specifies the constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having...
September 1, 2021
Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens
This document specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having...
April 1, 2012
Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens and/or grills
This European Standard specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances...
September 1, 2011
Domestic cooking appliances burning gas - Safety - Part 1-2: Appliances having forced-convection ovens
This European Standard specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances...
NEN-EN 30-1-2
August 1, 1999
Domestic cooking appliances burning gas - Part 1-2: Safety - Appliances having forced-convection ovens and/or grills
Specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having forced-convection...
July 1, 1996
Domestic cooking appliances burnig gas fuel - Part 1-2: Safety - Appliance having forced-convection ovens and/or grills
Specifies the special constructional and operational characteristics, as well as the requirements and methods of test for safety and marking, for domestic cooking appliances having forced-convection...

References

Advertisement