NEN-EN-IEC 61300-2-37

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for fibre optic closures

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300, when required by the relevant specification, evaluates the effectiveness of the sealing and clamping hardware of a fibre optic closure that functions to protect, secure and store passive fibre optic components (splices, connectors, branching devices) when the cable entering or exiting fibre optic closure is subjected to bending.

Document History

September 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for fibre optic closures
NEN-EN-IEC 61300 -2-37 describes a test for the effectiveness of the sealing and clamping hardware of a fibre optic closure when the cable entering or exiting the fibre optic closure is subjected to...
NEN-EN-IEC 61300-2-37
March 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for fibre optic closures
This part of IEC 61300, when required by the relevant specification, evaluates the effectiveness of the sealing and clamping hardware of a fibre optic closure that functions to protect, secure and...
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for closures
Deals with the evaluation of the effectiveness of the sealing and clamping hardware of a cable spice closure when the cable entering the closure is subjected to bending.
Advertisement