NEN-EN-IEC 61300-2-37
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for fibre optic closures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
NEN-EN-IEC 61300 -2-37 describes a test for the effectiveness of the sealing and clamping hardware of a fibre optic closure when the cable entering or exiting the fibre optic closure is subjected to bending.
Document History
NEN-EN-IEC 61300-2-37
September 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for fibre optic closures
NEN-EN-IEC 61300 -2-37 describes a test for the effectiveness of the sealing and clamping hardware of a fibre optic closure when the cable entering or exiting the fibre optic closure is subjected to...
March 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for fibre optic closures
This part of IEC 61300, when required by the relevant specification, evaluates the effectiveness of the sealing and clamping hardware of a fibre optic closure that functions to protect, secure and...
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-37: Tests - Cable bending for closures
Deals with the evaluation of the effectiveness of the sealing and clamping hardware of a cable spice closure when the cable entering the closure is subjected to bending.