NEN-EN-ISO 8734
Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of products with metric dimensions and nominal diameters 1 mm up to and including 20 mm; tabulates thread sizes up M 1 up to M 20 with nominal lengths from 3 mm up to 100 mm and specifications with reference to international standards; gives an example for the designation.
Document History
NEN-EN-ISO 8734
November 1, 1997
Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
Specifies the characteristics of products with metric dimensions and nominal diameters 1 mm up to and including 20 mm; tabulates thread sizes up M 1 up to M 20 with nominal lengths from 3 mm up to...
November 1, 1994
Parallel pins, hardened steel and martensitic stainless steel
Specifies the characteristics of products with metric dimensions and nominal diameters 1 mm up to and including 20 mm; tabulates thread sizes up M 1 up to M 20 with nominal lengths from 3 mm up to...