NEN-EN-ISO 8734

Parallel pins, hardened steel and martensitic stainless steel

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of products with metric dimensions and nominal diameters 1 mm up to and including 20 mm; tabulates thread sizes up M 1 up to M 20 with nominal lengths from 3 mm up to 100 mm and specifications with reference to international standards; gives an example for the designation.

Document History

November 1, 1997
Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
Specifies the characteristics of products with metric dimensions and nominal diameters 1 mm up to and including 20 mm; tabulates thread sizes up M 1 up to M 20 with nominal lengths from 3 mm up to...
NEN-EN-ISO 8734
November 1, 1994
Parallel pins, hardened steel and martensitic stainless steel
Specifies the characteristics of products with metric dimensions and nominal diameters 1 mm up to and including 20 mm; tabulates thread sizes up M 1 up to M 20 with nominal lengths from 3 mm up to...
Advertisement