NEN-ISO 1806

Fishing nets - Determination of mesh breaking load of netting

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1976
Status: inactive
Page Count: 10
ICS Code (Fishing and fish breeding): 65.150
scope:

This Internationnal Standard specifies a method of determining the mesh breaking load of netting for fishing. Tests may be carried out in both the dry and wet states, but tests in the wet state are considered to be particularly appropriate in indicating the behaviour of the netting in use.

Document History

NEN-ISO 1806
May 1, 1976
Fishing nets - Determination of mesh breaking load of netting
This Internationnal Standard specifies a method of determining the mesh breaking load of netting for fishing. Tests may be carried out in both the dry and wet states, but tests in the wet state are...

References

Advertisement