NEN-EN-ISO 1806

Fishing nets - Determination of mesh breaking force of netting

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 20
ICS Code (Fishing and fish breeding): 65.150
scope:

This European Standard specifies a methods of determining the mesh breaking force of netting for fishing. Tests may be carried out in both the dry and wet states, but test in the wet state are considered to be particularly appropriate in indicating the behaviuour of the netting in use.

Document History

NEN-EN-ISO 1806
January 1, 2003
Fishing nets - Determination of mesh breaking force of netting
This European Standard specifies a methods of determining the mesh breaking force of netting for fishing. Tests may be carried out in both the dry and wet states, but test in the wet state are...
February 1, 2000
Fishing nets - Determination of mesh breaking load of netting
This European Standard specifies a methods of determining the mesh breaking force of netting for fishing. Tests may be carried out in both the dry and wet states, but test in the wet state are...

References

Advertisement