NEN-EN-ISO 1806
Fishing nets - Determination of mesh breaking load of netting
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Fishing and fish breeding): | 65.150 |
scope:
This European Standard specifies a methods of determining the mesh breaking force of netting for fishing. Tests may be carried out in both the dry and wet states, but test in the wet state are considered to be particularly appropriate in indicating the behaviuour of the netting in use.
Document History
January 1, 2003
Fishing nets - Determination of mesh breaking force of netting
This European Standard specifies a methods of determining the mesh breaking force of netting for fishing. Tests may be carried out in both the dry and wet states, but test in the wet state are...
NEN-EN-ISO 1806
February 1, 2000
Fishing nets - Determination of mesh breaking load of netting
This European Standard specifies a methods of determining the mesh breaking force of netting for fishing. Tests may be carried out in both the dry and wet states, but test in the wet state are...