NEN-EN-IEC 61331-2

Protective devices against diagnostic medical X-radiation - Part 2: Protective glass plates

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 34
ICS Code (Radiographic equipment): 11.040.50
scope:

Applies to protective glass plates for use in radiological equipment or in radiological installations where an optical transmission of visual images, type SC or other kind of viewing, type VI, through protective shielding is to be realized. Does not cover other transparent radiation protection materials, e. g.: plastic transparent protection plates; leaded glasses or goggles for protection of the operator's eyes; leaded face shields,which cover the entire face of the operator; patient eye protection, and thyroid/neck protective devices.

Document History

November 1, 2014
Protective devices against diagnostic medical X-radiation - Part 2: Translucent protective plates
NEN-EN-IEC 61331-2 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for protection...
NEN-EN-IEC 61331-2
May 1, 2002
Protective devices against diagnostic medical X-radiation - Part 2: Protective glass plates
Applies to protective glass plates for use in radiological equipment or in radiological installations where an optical transmission of visual images, type SC or other kind of viewing, type VI,...
Advertisement