NEN-EN-IEC 61331-2

Protective devices against diagnostic medical X-radiation - Part 2: Translucent protective plates

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 35
ICS Code (Radiographic equipment): 11.040.50
scope:

NEN-EN-IEC 61331-2 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for protection against GAMMA RADIATION in nuclear medicine and BRACHYTHERAPY with automatically-controlled AFTERLOADING equipment. It does not cover other translucent RADIATION PROTECTION materials, e.g. - leaded glasses or goggles for protection of the OPERATOR'S eyes (eye spectacles), - leaded face shields, which cover the entire face of the OPERATOR, - PATIENT eye protection, and - thyroid/neck PROTECTIVE DEVICES. This Part 2 deals with the requirements on - geometrical accuracy; - optical quality of the material; - spectral TRANSMITTANCE; - radiation ATTENUATION properties; - marking; - statement of compliance with this standard.

Document History

NEN-EN-IEC 61331-2
November 1, 2014
Protective devices against diagnostic medical X-radiation - Part 2: Translucent protective plates
NEN-EN-IEC 61331-2 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for protection...
May 1, 2002
Protective devices against diagnostic medical X-radiation - Part 2: Protective glass plates
Applies to protective glass plates for use in radiological equipment or in radiological installations where an optical transmission of visual images, type SC or other kind of viewing, type VI,...
Advertisement