NEN-ISO 11529-2

Milling cutters - Designation - Part 2: Shank-type and bore-type milling cutters with indexable inserts

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 18
ICS Code (Milling tools): 25.100.20
scope:

This part of ISO 11529 establishes a designation system for shank- and bore-type milling cutters embodying hard-material, indexable inserts, with the purpose of simplifying communication between the users and suppliers of such tools.

Document History

NEN-ISO 11529-2
April 1, 2005
Milling cutters - Designation - Part 2: Shank-type and bore-type milling cutters with indexable inserts
This part of ISO 11529 establishes a designation system for shank- and bore-type milling cutters embodying hard-material, indexable inserts, with the purpose of simplifying communication between the...
May 1, 1998
Milling cutters - Designation - Part 2: Shank type and bore type milling cutters with indexable inserts
Establishes a designation system for shank type and bore type milling cutters embodying hardmaterial indexable inserts, with the purpose of simplifying communication between users and suppliers of...

References

Advertisement