NEN-ISO 11529-2
Milling cutters - Designation - Part 2: Shank type and bore type milling cutters with indexable inserts
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Milling tools): | 25.100.20 |
scope:
Establishes a designation system for shank type and bore type milling cutters embodying hardmaterial indexable inserts, with the purpose of simplifying communication between users and suppliers of such tools.
Document History
April 1, 2005
Milling cutters - Designation - Part 2: Shank-type and bore-type milling cutters with indexable inserts
This part of ISO 11529 establishes a designation system for shank- and bore-type milling cutters embodying hard-material, indexable inserts, with the purpose of simplifying communication between the...
NEN-ISO 11529-2
May 1, 1998
Milling cutters - Designation - Part 2: Shank type and bore type milling cutters with indexable inserts
Establishes a designation system for shank type and bore type milling cutters embodying hardmaterial indexable inserts, with the purpose of simplifying communication between users and suppliers of...