NEN-EN-IEC 60317-55

Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, Class 180

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-55 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide resin. The range of nominal conductor diameters covered by this standard is as follows: - Grade 1: 0,020 mm up to and including 1,600 mm; - Grade 2: 0,020 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

NEN-EN-IEC 60317-55
February 1, 2014
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, Class 180
NEN-EN-IEC 60317-55 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
May 1, 2008
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may...
Advertisement