NEN-EN-IEC 61300-3-2
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of attenuation in a single-mode fibre optic device
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The object is to determine the dependence of attenuation in single-mode fibre optic devices to changes in polarization. This procedure can be applied to any single-mode interconnecting device and passive component, including connectors, splices, branching devices, attenuators, isolators and switches. It is used to measure the total range of attenuation due to change in polarization of the launch state. For branching devices, it can also be used to measure the total range of coupling ratio.
Document History