NEN-EN-IEC 61300-3-2

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependent loss in a single-mode fibre optic device

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a fixed wavelength source; therefore, this procedure is applicable to devices whose properties at a single wavelength can represent those over the broader wavelength band. Typical examples of such devices are single-mode interconnecting devices and passive components, including connectors, splices, branching devices, attenuators, isolators, and switches. The maximum observed variation in transmission loss is referred to as polarization-dependent-loss (PDL). This standard applies to broadband devices and not to narrow-band devices like filters and multiplexers. The reader is referred to IEC 61300-3-29 for such measurements

Document History

NEN-EN-IEC 61300-3-2
April 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependent loss in a single-mode fibre optic device
This part of IEC 61300 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a...
September 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of attenuation in a single-mode fibre optic device
The object is to determine the dependence of attenuation in single-mode fibre optic devices to changes in polarization. This procedure can be applied to any single-mode interconnecting device and...
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of a single-mode fibre optic device
Determines the dependance of single-mode fibre optic devices with regard to changes in polarization. This measurement can be applied to any single-mode interconnecting device and passive component,...

References

Advertisement