NEN-ISO 6179
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
Specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to materials in sheet form and to coated fabrics, having thicknesses of between 0,2 mm and 3,0 mm. It is restricted to transmission rates of more than 0,1 g/m²h. The methods are particularly useful for comparing the relative transmission rates of one liquid through different materials, or of several liquids through one material.
Document History