NEN-EN-ISO 6179

Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 22
ICS Code (Films and sheets): 83.140.10
ICS Code (Coated fabrics): 59.080.40
scope:

NEN-EN-ISO 6179 specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to materials in sheet form and to coated fabrics having thicknesses between 0,2 mm and 3,0 mm. It is restricted to transmission rates of more than 0,1 g/m2·h. The methods are particularly useful for comparing the relative transmission rates of one liquid through different materials, or of several liquids through one material. Method A, with refilling, is used when testing mixtures of liquids which give different transmission rates. Method B, with no refilling, is used for a single-component liquid.

Document History

NEN-EN-ISO 6179
September 1, 2017
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
NEN-EN-ISO 6179 specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to...
March 1, 2010
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This International Standard specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable...
November 1, 2000
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This standard specifies a gravimetric method for determination of transmission rate of volatile liquids and is applicable to vulcanized rubber sheet, and fabrics coated with vulcanized rubber.

References

Advertisement